EN
  • EN
  • DE

XC6223H131GR-G

Part No XC6223H131GR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166149-XC6223H131GR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6223H131GR-G CAD Model

Description

The XC6223H131GR-G is a highly precise, low noise, positive voltage LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed for applications requiring a stable and clean voltage supply from a battery or other unregulated DC source. This regulator is known for its small size and efficient performance.

Applications:

  • Mobile Phones: Used to provide stable voltage to sensitive components like RF transceivers, audio amplifiers, and digital processors.
  • Wireless Communication Devices: Employed in Bluetooth modules, Wi-Fi modules, and other wireless connectivity solutions.
  • Portable Audio Players: Provides clean power to audio codecs and amplifiers for high-fidelity audio reproduction.
  • Digital Cameras: Used to regulate the voltage for image sensors, processors, and memory chips.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearable electronics to extend battery life.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is only slightly higher than the output voltage.
  • High Accuracy: Provides a precisely regulated output voltage, typically within a few percent of the nominal value.
  • Low Noise: Generates very little output noise, making it suitable for noise-sensitive applications.
  • Small Package: Available in compact packages such as SOT-25 or DFN, saving board space.
  • Overcurrent Protection: Protects the regulator and the load from damage in case of an output short circuit.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, resulting in longer battery runtime in portable devices.
  • Improved System Performance: Stable and clean voltage supply ensures reliable operation of sensitive electronic components.
  • Reduced Noise: Minimizes noise in the power supply, improving signal integrity in analog and digital circuits.
  • Smaller Footprint: Compact package allows for smaller and more densely packed electronic designs.
  • Enhanced System Reliability: Protection features prevent damage to the regulator and the load.

Additional Details:

The XC6223H131GR-G typically operates with a low quiescent current (typically a few microamperes), further contributing to energy efficiency. The output voltage is factory-set, and common output voltage options include 1.2V, 1.5V, 1.8V, 2.5V, 2.8V, and 3.3V. The regulator is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for a variety of environmental conditions. The specific dropout voltage, output current capability, and other performance parameters will be detailed in the manufacturer's datasheet.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Zilog
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess