The Murata CSTCW22M1X51-R0 is a ceramic resonator. It's a compact, reliable component used for generating clock signals in various electronic circuits. The part number provides clues to its specifications: CSTC likely denotes the ceramic resonator family, W suggests a specific tolerance or operating temperature range, 22M1 signifies a frequency of 22.1 MHz, X indicates specific dimensions or features, 51 likely refers to a load capacitance value, and -R0 is a Murata internal code for packaging or specific characteristics.
Applications
- Microcontrollers (MCUs)
- Real-time clocks (RTCs)
- Remote controls
- Wireless communication devices
- Consumer electronics
Features
- Stable oscillation frequency
- Compact size
- Low power consumption
- High reliability
- RoHS compliant
Benefits
- Provides a stable clock source for electronic circuits
- Reduces board space requirements
- Extends battery life in portable devices
- Ensures reliable operation over a wide temperature range
- Meets environmental regulations
Details
Ceramic resonators offer a cost-effective and space-saving alternative to quartz crystals in many applications. They provide a stable oscillation frequency without the need for external components like capacitors, simplifying circuit design. The Murata CSTCW22M1X51-R0 is designed for use in a wide range of applications where a reliable and accurate clock signal is required.
Technical Specifications: The resonator operates at a frequency of 22.1 MHz. The load capacitance is related to the 51 in the part number, suggesting a load capacitance of 5.1 pF (check datasheet). Frequency tolerance is a critical parameter; consult the datasheet. Operating temperature range is also important for reliable operation. Storage temperature is usually also listed in the datasheet.
Package: Surface mount device (SMD).