The CSTCE48M0XT1001-R0 is a ceramic resonator manufactured by Murata Electronics North America. This component provides a stable frequency source for various electronic circuits, commonly utilized in microcontrollers, communication devices, and other timing-critical applications. Its compact size and robust construction make it suitable for surface mount technology (SMT) assembly.
Applications:
- Microcontroller clock circuits
- Remote control systems
- Wireless communication devices (e.g., Bluetooth, Wi-Fi)
- Automotive electronics
- Industrial control systems
Features:
- 48 MHz nominal frequency
- Ceramic resonator technology
- Surface mount package
- Stable frequency characteristics
- Compact size
Benefits:
- Provides a reliable and accurate clock source for digital circuits.
- Reduces component count compared to discrete crystal oscillators.
- Simplifies circuit design and layout.
- Enables high-density board assembly.
- Offers cost-effective timing solution.
Additional Details:
The CSTCE48M0XT1001-R0's resonant frequency is 48 MHz, making it ideal for applications requiring this specific frequency. The ceramic resonator is designed to provide stable performance over a wide temperature range. The device is RoHS compliant, ensuring it meets environmental regulations. The surface mount package allows for automated assembly, increasing manufacturing efficiency. The ESR (Equivalent Series Resistance) value is optimized to ensure proper oscillation and minimize power consumption. The operating temperature range is typically between -20°C and +80°C. This resonator is designed for use with a parallel resonant circuit configuration. Proper load capacitance selection is crucial for achieving optimal frequency accuracy and stability.