EN
  • EN
  • DE

CSTCE16M0V13C33-R0

Part No CSTCE16M0V13C33-R0
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 16 MHz
Frequency Tolerance 0.1 %
Load Capacitance 15 pF
RoHS Compliant
Win Source Part Number 980653-CSTCE16M0V13C33-R0
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTCE16M0V13C33-R0 CAD Model

Description

The CSTCE16M0V13C33-R0 is a ceramic resonator manufactured by Murata Electronics North America. This resonator is designed to provide a stable frequency source for various electronic applications, often used as a clock source for microcontrollers and other digital circuits.

Applications

  • Microcontroller clock circuits
  • Remote control units
  • Wireless communication devices
  • Consumer electronics
  • Automotive applications

Features

  • 16 MHz resonant frequency
  • Compact SMD (Surface Mount Device) package
  • High stability
  • RoHS compliant
  • Cost-effective

Benefits

  • Provides a stable and reliable clock signal
  • Reduces board space due to its small size
  • Offers a cost-effective alternative to quartz crystals
  • Complies with environmental standards

Technical Specifications

  • Resonant Frequency: 16.0 MHz
  • Frequency Tolerance: ±0.5%
  • Operating Temperature Range: -20°C to +85°C
  • Package Type: SMD
  • Load Capacitance: 13 pF
  • Equivalent Series Resistance (ESR): 30 Ohms

The CSTCE16M0V13C33-R0 ceramic resonator is designed for applications needing a stable and compact frequency source. It is a cost-effective solution for providing a clock signal to microcontrollers and other digital devices.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0227
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess