EN
  • EN
  • DE

CSB1020J

Part No CSB1020J
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 1.02 MHz
RoHS Non-Compliant
Win Source Part Number 1196322-CSB1020J
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSB1020J CAD Model

Description

The CSB1020J is a thick film chip resistor manufactured by Murata Electronics North America. Chip resistors are fundamental components in electronic circuits, providing a defined resistance to limit current flow, divide voltage, or provide feedback. Thick film chip resistors are widely used due to their reliability, stability, and cost-effectiveness.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for current limiting and voltage division.
  • Automotive Electronics: Employed in automotive control units (ECUs) and sensor circuits for accurate signal conditioning.
  • Industrial Equipment: Utilized in industrial automation systems for process control and signal processing.
  • Medical Devices: Found in medical instrumentation for precise current and voltage regulation.
  • Power Supplies: Used in power supply circuits for current sensing and voltage feedback.

Features

  • High Stability: Maintains consistent resistance value over a wide range of operating conditions.
  • Small Size: Allows for compact circuit designs and high-density component placement.
  • Wide Resistance Range: Available in a variety of resistance values to meet diverse circuit requirements.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards for hazardous substance control.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.

Benefits

  • Precise Circuit Performance: Enables accurate current and voltage regulation in electronic circuits.
  • Reduced Board Space: Minimizes the size and weight of electronic devices.
  • Cost-Effective Solution: Provides a reliable and affordable resistance solution for various applications.
  • Easy Integration: Facilitates seamless integration into automated assembly lines.
  • Improved System Reliability: Contributes to the overall reliability and stability of electronic systems.

Additional Details

The CSB1020J is typically available in standard EIA (Electronic Industries Alliance) case sizes, such as 0603, 0805, or 1206, depending on the power dissipation requirements. The resistance tolerance is typically ±1% or ±5%, indicating the accuracy of the specified resistance value. The temperature coefficient of resistance (TCR) is a measure of how much the resistance changes with temperature, and a low TCR indicates better stability. Thick film resistors are manufactured by screen printing a thick film of resistive material onto a ceramic substrate, followed by firing at high temperatures. The termination material is typically nickel barrier plated with tin, providing excellent solderability. The power rating depends on the case size and the ambient temperature, and it is important to select a resistor with an appropriate power rating to prevent overheating. The operating temperature range typically spans from -55°C to +155°C, ensuring reliable operation in a variety of environmental conditions.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Hewlett Packard
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cherry Semiconductor Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess