EN
  • EN
  • DE

CSACS2500MXA53TC

Part No CSACS2500MXA53TC
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164379-CSACS2500MXA53TC
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSACS2500MXA53TC CAD Model

Description

The CSACS2500MXA53TC is a current sensor manufactured by Murata Electronics North America. This sensor is designed to accurately measure AC currents in a variety of applications. It utilizes a closed-loop detection method to achieve high precision and linearity over a wide current range.

Applications

  • Motor Control
  • Inverters
  • Power Supplies
  • Overcurrent Protection
  • Battery Management Systems

Features

  • Closed-Loop Detection: Provides high accuracy and linearity.
  • Galvanic Isolation: Offers electrical isolation between the primary and secondary circuits.
  • Low Temperature Drift: Ensures stable performance over a wide temperature range.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards.
  • High Accuracy: Provides precise current measurements.

Benefits

  • Improved System Performance: Accurate current measurements enable precise control and optimization of systems.
  • Enhanced Safety: Galvanic isolation protects sensitive circuits from high-voltage transients.
  • Reduced Design Complexity: Compact size simplifies integration into existing designs.
  • Reliable Operation: Low temperature drift ensures stable performance under varying environmental conditions.
  • Compliance with Standards: RoHS compliance ensures environmental responsibility.

Additional Details

The CSACS2500MXA53TC current sensor typically operates with a supply voltage of +5V. It provides an analog output voltage proportional to the measured current. The sensor is capable of measuring currents up to a specified maximum value, with excellent linearity throughout its operating range. It offers fast response time, making it suitable for dynamic current measurement applications. This sensor is commonly used in industrial and automotive applications where accurate and reliable current sensing is crucial.

The galvanic isolation is typically in the kilovolt range, providing robust protection against high-voltage transients. The sensor's construction often includes a ferrite core to enhance its magnetic properties and improve sensitivity.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
AVX Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Murata Electronics North America
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess