EN
  • EN
  • DE

CFEC10.8MG1TC

Part No CFEC10.8MG1TC
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051847-CFEC10.8MG1TC
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CFEC10.8MG1TC CAD Model

Description

The CFEC10.8MG1TC is a Murata Electronics ceramic filter, specifically designed for intermediate frequency (IF) stages in various communication systems. This filter is known for its compact size and excellent selectivity, effectively attenuating unwanted signals while allowing the desired frequency band to pass through with minimal insertion loss. It offers stable performance over a wide temperature range, making it suitable for demanding environments.

Applications

  • Cordless phones: Used in the IF stage to filter out unwanted signals.
  • Wireless communication devices: Employed in receivers to improve signal clarity.
  • Radio receivers: Functions as a key component in the IF section for signal selection.
  • Satellite receivers: Filters out noise and interference in the intermediate frequency range.
  • Test and measurement equipment: Used in signal generators and spectrum analyzers.

Features

  • High Selectivity: Provides sharp attenuation of signals outside the passband.
  • Low Insertion Loss: Minimizes signal degradation, ensuring efficient signal transfer.
  • Compact Size: Enables integration into small electronic devices.
  • Stable Performance: Operates reliably over a wide temperature range.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits

  • Improved Signal Clarity: Filters out unwanted noise and interference, enhancing signal quality.
  • Enhanced Receiver Sensitivity: Allows the receiver to detect weaker signals.
  • Reduced Interference: Prevents unwanted signals from disrupting the desired signal.
  • Increased System Reliability: Stable performance ensures consistent operation.
  • Simplified Manufacturing: SMT design streamlines the assembly process.

Additional Details

The CFEC10.8MG1TC has a center frequency of 10.8 MHz and a bandwidth suited for specific applications. Its impedance is designed to match common IF amplifier stages, ensuring optimal signal transfer. This ceramic filter is constructed with high-quality materials to ensure durability and long-term reliability. The filter's performance characteristics are precisely controlled during manufacturing to meet stringent specifications.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess