EN
  • EN
  • DE

CE0732R14DCBTA1

Part No CE0732R14DCBTA1
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139704-CE0732R14DCBTA1
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CE0732R14DCBTA1 CAD Model

Description

The CE0732R14DCBTA1 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive components used for frequency control in electronic circuits. They offer a cost-effective and compact alternative to quartz crystals in many applications.

Applications

  • Microcontrollers: Used as the clock source for microcontrollers in embedded systems.
  • Remote Controls: Provides the timing signal for remote control transmitters and receivers.
  • Wireless Communication: Integrated into wireless modules and devices for frequency stabilization.
  • Consumer Electronics: Employed in various consumer electronic products, such as toys, appliances, and audio equipment.
  • Automotive Electronics: Utilized in automotive control systems and electronic modules.

Features

  • Compact Size: Small physical dimensions allow for high-density board layouts.
  • Stable Frequency: Provides a relatively stable oscillation frequency over a wide temperature range.
  • Cost-Effective: Offers a lower-cost alternative to quartz crystals.
  • Self-Starting Oscillation: Starts oscillating quickly and reliably when power is applied.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Simplified Circuit Design: Requires fewer external components compared to quartz crystals, simplifying circuit design and reducing board space.
  • Reduced Cost: Lower cost compared to quartz crystals helps to reduce the overall system cost.
  • Improved Reliability: Offers good frequency stability and reliability in various operating conditions.
  • Compact Integration: Small size allows for easy integration into compact electronic devices.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental regulations.

Additional Details

The CE0732R14DCBTA1 typically operates at a specific frequency (consult the datasheet for the exact frequency value) and is available in a surface-mount package. It requires a minimal external circuit for oscillation, usually consisting of load capacitors. The resonator's frequency stability is influenced by temperature, aging, and load capacitance. Detailed specifications, including frequency tolerance, operating temperature range, and load capacitance requirements, can be found in the manufacturer's datasheet. The device is designed for mass production and is suitable for automated assembly processes.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
AVX Corp/Kyocera Corp
Lowest to $0.9794
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
TDK Corporation
Lowest to $0.1360
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
C&K Components
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess