EN
  • EN
  • DE

CDSCB10M7GF123-R0

Part No CDSCB10M7GF123-R0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description DISCR SMD FOR TOSHIBA TA31275
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Murata Electronics North America
Series CDSCB
Package Tape & Reel
Product Status Active
Frequency 10.7MHz Center
Insertion Loss 3dB
Filter Type Discriminator
Mounting Type Surface Mount
Package / Case 1808 (4520 Metric), 2 PC Pad
Size / Dimension 0.177" L x 0.079" W (4.50mm x 2.00mm)
Height (Max) 0.039" (1.00mm)
Base Product Number CDSCB
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 92412-CDSCB10M7GF123-R0
Ultra Librarian 3D Model Ultra Librarian CDSCB10M7GF123-R0 CAD Model

Description

CDSCB10M7GF123-R0: Advanced Component for Versatile Applications

Designed for versatility, the CDSCB10M7GF123-R0 serves a wide range of electronic applications. Its advanced features provide improved efficiency and functionality, making it a valuable addition to any project.

  • Features and Benefits:
    • Highly adaptable to multiple electronic systems
    • Superior build quality provides enhanced durability
    • Efficiency-driven design
    • Cost-effective for comprehensive project needs
  • Applications:
    • Renewable energy management systems
    • Automotive safety systems
    • Cutting-edge computing applications
    • Industrial automation controllers
  • Additional Details:
    • Designed for optimal performance within varying voltage ranges
    • Complementary to both legacy and modern electronic systems

You May Also Be Interested in

Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Anatech Electronics Inc.
1695 MHZ CERAMIC BANDPASS FILTER
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1575
Lowest to $0.9891
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $6.0137
Mini-Circuits
LTCC BAND PASS FILTER, 2170 - 23
Lowest to $6.8904
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2000
Lowest to $5.4327
Mini-Circuits
LTCC BAND PASS FILTER, 2750 - 29
Lowest to $10.1086
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1500
Lowest to $2.9938

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0048 $60.1440
75+ $1.6451 $123.3825
110+ $1.5937 $175.3070
150+ $1.5423 $231.3450
195+ $1.4909 $290.7255
260+ $1.3367 $347.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess