EN
  • EN
  • DE

BLM41P471SGPTM00-03

Part No BLM41P471SGPTM00-03
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Description Ferrite Core SMT 1806 T/r PICK#213459
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144984-BLM41P471SGPTM00-03
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLM41P471SGPTM00-03 CAD Model

Description

The BLM41P471SGPTM00-03 is a ferrite bead from Murata Electronics North America, designed to suppress noise in electronic circuits. It's particularly effective in filtering out high-frequency noise that can interfere with the proper operation of sensitive components. This component is commonly used in various electronic devices to improve electromagnetic compatibility (EMC) performance.

Applications:

  • Suppression of noise in power lines
  • Decoupling of power supply lines
  • Noise reduction in signal lines
  • Filtering high-frequency noise in digital circuits
  • Noise suppression in audio and video equipment
  • Used in USB interfaces to filter noise
  • Noise reduction in automotive electronics

Features:

  • High Impedance: Offers significant impedance at high frequencies to effectively block noise.
  • Small Size: Compact dimensions allow for easy integration into dense circuit boards.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.
  • Multilayer Structure: Improves noise suppression performance.

Benefits:

  • Reduced Electromagnetic Interference (EMI): Minimizes interference with other electronic devices.
  • Improved Signal Integrity: Protects signal quality by reducing noise.
  • Enhanced System Reliability: Prevents noise-related malfunctions.
  • Simplified Circuit Design: Simplifies noise suppression implementation.
  • Cost-Effective Solution: Provides a relatively inexpensive method for noise reduction.
  • Easy to Integrate: Surface mount design simplifies the assembly process.

Additional Details:

The BLM41P471SGPTM00-03 has an impedance of 470 ohms at 100 MHz. It is designed for a maximum current of 300 mA. The DC resistance is very low, typically less than 0.3 ohms, ensuring minimal power loss in the circuit. The operating temperature range is typically -55°C to +125°C. This ferrite bead comes in a 0805 package size. It's constructed using a ceramic material that provides excellent insulation and reliability. It is used in consumer electronics, industrial equipment, and automotive applications. Its small size and high impedance make it a very versatile component for noise suppression.

You May Also Be Interested in

Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Chilisin
new, original packaged
Lowest to $0.0018
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
ACX
Lowest to $0.1640
Chilisin
Need more? Email Us
TDK Corporation
Lowest to $0.5994
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess