EN
  • EN
  • DE

ANCGC1R48U024PA2TA2210

Part No ANCGC1R48U024PA2TA2210
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045078-ANCGC1R48U024PA2TA2210
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ANCGC1R48U024PA2TA2210 CAD Model

Description

The ANCGC1R48U024PA2TA2210 is a multilayer ceramic chip capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for decoupling, bypassing, filtering, and energy storage due to their small size, high capacitance, and excellent high-frequency performance.

Applications

  • Decoupling capacitors in digital circuits
  • Bypass capacitors in power supplies
  • Filtering capacitors in signal processing circuits
  • Energy storage in portable devices
  • Timing circuits

Features

  • High capacitance value: Provides significant capacitance in a small package.
  • Small size: Suitable for high-density circuit designs.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • High Q factor: Provides excellent frequency response.
  • Stable capacitance over temperature: Ensures consistent performance across a wide temperature range.

Benefits

  • Improved circuit performance: Decoupling and bypassing capabilities reduce noise and improve signal integrity.
  • Reduced power loss: Low ESR minimizes energy dissipation, increasing efficiency.
  • Increased reliability: Stable capacitance over temperature ensures consistent performance.
  • Smaller circuit board size: Compact size allows for more components in a smaller area.
  • Cost-effective solution: Provides high performance at a competitive price.

The ANCGC1R48U024PA2TA2210 typically features a specific voltage rating, tolerance, and temperature coefficient, which are detailed in the Murata datasheet. It is surface-mount device (SMD) and can be easily mounted on printed circuit boards using automated assembly equipment. Proper handling and soldering techniques are crucial to avoid damage and ensure reliable performance. This capacitor is designed to meet stringent quality standards and is suitable for a wide range of electronic applications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess