EN
  • EN
  • DE

7BB-20-6

Part No 7BB-20-6
Manufacturer Murata Electronics North America
Catalog Buzzer Elements, Piezo Benders
Description Audio Diaphragm Piezo 5700Hz to 6900Hz Wire Lead Bulk / BUZZER ELEMENT STD 6.3KHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Murata Electronics North America
Status Active
Frequency 6.3kHz
Type Standard
Impedance 350 Ohm
Capacitance @ Frequency 10000pF @ 1kHz
Size 0.787" Dia (20.00mm)
Termination None
Win Source Part Number 039025-7BB-20-6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 7BB-20-6
Introduction Date September 28, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 7BB-20-6 CAD Model

Description

7BB-20-6 Piezoelectric Buzzer

The 7BB-20-6 is a versatile piezoelectric buzzer element designed for high-performance sound applications. It's perfect for implementations where sound clarity and reliability are critical.

  • Applications:
    • Household appliances
    • Security systems
    • Notification devices
  • Features and Benefits:
    • Wide frequency range
    • Resilient to environmental stress
    • Easy to integrate
  • Additional Details: Engineered for flexibility, the 7BB-20-6 can be tailored to specific sound frequencies and amplitudes, making it a versatile choice for developers.

You May Also Be Interested in

PUI Audio, Inc.
BUZZER ELEMENT STD 2KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 35MM
Need more? Email Us
Murata Electronics North America
BUZZER ELEMENT FDBK 6.3KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.7KHZ 50MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 6.5KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT FDBK 3.7KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7.2KHZ 20MM
Need more? Email Us
Same Sky
BUZZER ELEMENT STD 4.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.2KHZ 20MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess