Products specifications Report Issue?

Package 0603
Resistance 10kΩ
Tolerance ±1%
Ultra Librarian 3D Model Ultra Librarian MCWR06X1002FTL CAD Model

You May Also Be Interested in

Bourns Inc.
RES 0.001 OHM 1% 9W 5930
Lowest to $2.3637
ECAD model for CSS2H-5930K-1L00F
Rohm Semiconductor
RES 0.003 OHM 1% 1W 2010
Lowest to $0.1791
ECAD model for PMR50HZPFV3L00
Vishay
RES SMD 2.7K OHM 1% 1W 0207
Need more? Email Us
ECAD model for MMB02070C2701FB200
Vishay
RES 0.33 OHM 1% 1W 2010
Lowest to $0.9924
ECAD model for WSLT2010R3300FEB18
Vishay
RES SMD 10 OHM 1% 35W TO263
Need more? Email Us
ECAD model for D2TO035C10R00FTE3
Ohmite
RES 0.2 OHM 5% 3.5W 8127
Need more? Email Us
ECAD model for RW3R5EAR200JET
Yageo
RES 0.3 OHM 5% 1/4W 1206
Lowest to $0.0224
ECAD model for RL1206JR-070R3L
Vishay
RES 0.007 OHM 1% 1/2W 2010
Need more? Email Us
ECAD model for WSL20107L000FTB
Isabellen
RESISTOR - ISA-WELD SHUNT, 0.001
Lowest to $1.0341
ECAD model for BVB-M-R001-1.0

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention