EN
  • EN
  • DE

MCCFR0W4J036JA50

Part No MCCFR0W4J036JA50
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Carbon Film Resistor, 3.6 Ohm, 250 W, 5%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Axial
Composition Carbon Film
Number of Pins 2
Power Rating 250 mW
REACH SVHC Unknown
Resistance 3.6 Ω
RoHS Compliant
Temperature Coefficient 350 ppm/°C
Tolerance 5 %
Voltage Rating 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1034405-MCCFR0W4J036JA50
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCCFR0W4J036JA50 CAD Model

Description

The MCCFR0W4J036JA50 is a fixed composition resistor manufactured by Multicomp. It's designed for general purpose applications where stable resistance is required in circuit design.

Applications:

  • General electronics circuits
  • Current limiting
  • Voltage division
  • Pull-up and pull-down resistor applications
  • Prototyping and hobbyist projects

Features:

  • Fixed resistance value: 3.6 Ohms
  • Power Rating: 0.25W (1/4W)
  • Tolerance: 5%
  • Composition Resistor
  • Axial Lead

Benefits:

  • Provides a stable and predictable resistance in electronic circuits.
  • Suitable for a wide range of general-purpose applications.
  • Compact size allows for easy integration into various circuit designs.
  • Cost-effective solution for basic resistive requirements.
  • Easy to solder and work with in breadboard or PCB applications.

Additional Details:

The resistor's value is 3.6 Ohms with a tolerance of 5%. The body is typically marked with color bands to indicate its resistance and tolerance. The power rating indicates the maximum power the resistor can dissipate without being damaged. Composition resistors are known for their robustness and ability to withstand transient overloads better than some other resistor types. It is designed for through-hole mounting.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess