Products specifications Report Issue?

Capacitance 56 pF
Mounting SMD (SMT)
Case / Package 0603
Case Code (Imperial) 0603
Case / Package 1608
Dielectric C0G
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 2
REACH SVHC No SVHC
RoHS Compliant
Temperature Coefficient 30 ppm/°C
Tolerance 5 %
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Width 800 µm
Win Source Part Number 1051035-MCCA000201
Categories Ceramic Capacitors
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCCA000201 CAD Model

Description

The MCCA000201 is a 56pF, 50V, 5% tolerance, ceramic capacitor from Multicomp.

  • Temperature coefficient: 30 ppm/°C
  • Case/package: 0603/1608
  • Capacitance width: 800 µm
  • Maximum operating temperature: 125 °C
  • RoHS: compliant
  • REACH SVHC: No SVHC
  • Supply and demand status: shortage

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.1UF 16V X7R 0603
Lowest to $0.0296
ECAD model for 0603YC104JAZ2A
Kemet
CAP CER 0.47UF 25V X7R 0805
Need more? Email Us
ECAD model for C0805X474K3RACAUTO7210
TDK Corporation
CAP CER 470PF 16V X7R 0201
Need more? Email Us
ECAD model for CGA1A2X7R1C471M030BA
Murata Electronics North America
CAP CER 7PF 50V C0G/NP0 0402
Need more? Email Us
ECAD model for GCM1555C1H7R0WA16D
TDK Corporation
CAP CER 0.033UF 50V X5R 0603
Need more? Email Us
ECAD model for CGA3E2X5R1H333M080AA
AVX Corp/Kyocera Corp
CAP CER 1000PF 3KV X7R 1808
Need more? Email Us
ECAD model for 1808HC102KAT4A
Murata Electronics North America
CAP CER 8200PF 50V C0G/NP0 0603
Need more? Email Us
ECAD model for GRM1885C1H822JA01J
Kemet
CER CAP 270PF 100V
Need more? Email Us
ECAD model for C410C271J1G5TA7200
Vishay
CAP CER 150PF 25V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402A151JXXCW1BC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention