The 50-011-02 is a general-purpose single row, right angle, 2-position header manufactured by Multicomp. It's designed for board-to-wire connections in a variety of electronic applications.
Applications
- Connecting sensors to a microcontroller
- Interconnecting circuit boards
- Providing power connections
- Creating modular electronic systems
- Prototyping electronic circuits
Features
- Single row, 2-position
- Right angle orientation
- 0.1-inch (2.54mm) pitch
- Through-hole mounting
- Durable construction
Benefits
- Easy to connect and disconnect wires
- Space-saving right angle design
- Standard pitch for compatibility with breadboards and perfboards
- Secure and reliable connections
- Versatile for a wide range of applications
Additional Details
The 50-011-02 has a 0.1-inch (2.54mm) pitch, which is a standard spacing for electronic components, ensuring compatibility with breadboards, perfboards, and other prototyping tools. The right-angle design allows for connections to be made perpendicular to the board, which is useful in tight spaces or when the wiring needs to be routed in a specific direction. The pins are typically made of a tin-plated brass or similar conductive material. The housing is usually made of a durable plastic. The voltage and current ratings will depend on the specific material and construction, but it's typically suitable for low-voltage, low-current signals. When soldering, it's important to avoid overheating the plastic housing, as this could cause damage.