EN
  • EN
  • DE

TSUMU58PWHL-LF-1

Part No TSUMU58PWHL-LF-1
Manufacturer MSTAR
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFP100
Manufacturer MSTAR
Win Source Part Number 750351-TSUMU58PWHL-LF-1 QFP100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSUMU58PWHL-LF-1 CAD Model

Description

The TSUMU58PWHL-LF-1 is a display controller manufactured by MSTAR Semiconductor. This chip is designed to drive LCD/LED panels and offers a range of features for image processing and display enhancement. It is commonly used in TVs, monitors, and other display devices.

Applications:

  • LCD TVs: Used as the main display controller for image processing and panel driving.
  • LED TVs: Employed for driving LED backlight systems and managing display output.
  • Monitors: Utilized in computer monitors for high-resolution display control.
  • Digital Signage: Used in large-format displays for commercial advertising and information.
  • Automotive Displays: Implemented in vehicle infotainment systems for displaying navigation and multimedia content.

Features:

  • High-Resolution Support: Supports various display resolutions, including Full HD and 4K.
  • Image Processing Engine: Provides features such as scaling, deinterlacing, and noise reduction.
  • Color Management: Offers color correction and calibration features for accurate color reproduction.
  • Multiple Input Interfaces: Supports HDMI, VGA, and other video input interfaces.
  • Backlight Control: Provides PWM control for LED backlight dimming.

Benefits:

  • Enhanced Image Quality: Delivers sharp and vibrant images with accurate color reproduction.
  • Flexible Connectivity: Supports various input sources for easy integration.
  • Optimized Power Consumption: Minimizes power usage for energy efficiency.
  • Reduced System Cost: Integrates multiple functions into a single chip.
  • Improved Reliability: Provides stable performance under various operating conditions.

Additional Details:

The TSUMU58PWHL-LF-1 typically features a high-speed processor, video decoders, and display drivers. It supports various display technologies, including LCD and LED panels. The chip includes features for motion compensation, dynamic contrast enhancement, and color gamut expansion. It is often used in conjunction with other components, such as memory chips and power management ICs, to create a complete display system. The controller supports various display modes and refresh rates. Firmware updates are often available to improve performance and add new features. The operating temperature range is from 0°C to 70°C.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess