EN
  • EN
  • DE

TSUM5PNWHL-LF

Part No TSUM5PNWHL-LF
Manufacturer MSTAR
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MSTAR
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841141-TSUM5PNWHL-LF
Ultra Librarian 3D Model Ultra Librarian TSUM5PNWHL-LF CAD Model

Description

The TSUM5PNWHL-LF is a highly integrated system-on-chip (SoC) from MSTAR Semiconductor, designed primarily for use in LCD monitors and TVs. It incorporates a variety of functions to manage video processing, display control, and connectivity, making it a central component in modern display devices. This chip aims to deliver excellent image quality and efficient performance.

Applications

  • LCD Monitors
  • LCD Televisions
  • Digital Signage Displays
  • All-in-one PCs

Features

  • Integrated Video Decoder: Supports a wide range of video formats, ensuring compatibility with various input sources.
  • Scaler Engine: Provides high-quality image scaling to match the display resolution, improving image sharpness and clarity.
  • On-Screen Display (OSD) Controller: Enables customizable OSD menus for user settings and adjustments.
  • Multiple Input Interfaces: Supports HDMI, VGA, and other interfaces for versatile connectivity.
  • Audio Processing: Includes audio decoding and processing capabilities for integrated audio output.
  • Power Management: Offers efficient power consumption, crucial for energy-saving display designs.

Benefits

  • Enhanced Image Quality: Delivers sharp, clear, and vibrant images, enhancing the viewing experience.
  • Versatile Connectivity: Supports multiple input sources, allowing connection to various devices.
  • Integrated Functionality: Reduces the need for external components, simplifying system design and lowering costs.
  • Customizable User Interface: The OSD controller allows for a tailored user experience.
  • Energy Efficiency: Minimizes power consumption, contributing to environmentally friendly display products.

Additional Details

The TSUM5PNWHL-LF typically supports resolutions up to Full HD (1920x1080). It also incorporates advanced color processing technologies to enhance color accuracy and saturation. The precise internal architecture and supported video codecs can vary based on the specific revision and intended application. It is designed to operate within a specific temperature range, typically from 0°C to 70°C. Power consumption is optimized for efficient operation in display systems. This IC is commonly found in entry-level and mid-range displays where a balance of performance, features, and cost is critical. Further details can be found in the official MSTAR datasheets and application notes.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess