EN
  • EN
  • DE

TSUM058CWGJ-LF

Part No TSUM058CWGJ-LF
Manufacturer MSTAR
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case QFP
Manufacturer MSTAR
Win Source Part Number 757705-TSUM058CWGJ-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSUM058CWGJ-LF CAD Model

Description

The TSUM058CWGJ-LF is a LCD display controller manufactured by MSTAR Semiconductor. This chip is primarily responsible for processing and displaying video signals on LCD panels. It integrates various functions to achieve high-quality image rendering, including video decoding, scaling, and display timing control.

Applications:

  • LCD Monitors: Used as the main controller in LCD computer monitors.
  • LCD TVs: Integrated into LCD televisions to process and display video signals.
  • Digital Signage: Employed in digital signage displays for commercial applications.
  • Industrial Displays: Used in industrial displays requiring high-quality image rendering.
  • Automotive Displays: Integrated into in-car entertainment and information systems.

Features:

  • Video Decoding: Supports various video formats, including analog and digital inputs.
  • Scaling Engine: Allows for upscaling and downscaling of video signals to match the panel resolution.
  • Display Timing Control: Generates the necessary timing signals to drive the LCD panel.
  • On-Screen Display (OSD) Controller: Provides functionality for displaying menus and settings on the screen.
  • Color Management: Supports various color space conversions and adjustments.
  • Deinterlacing: Converts interlaced video signals to progressive scan for improved image quality.

Benefits:

  • High-Quality Image Rendering: Advanced processing techniques ensure sharp and clear images.
  • Flexible Video Input Support: Accommodates a wide range of video sources.
  • Easy Integration: Designed for simple integration into LCD display systems.
  • Reduced System Cost: Integration of multiple functions reduces the number of external components required.
  • Enhanced User Experience: On-screen display functionality allows for easy configuration and control.

The TSUM058CWGJ-LF typically interfaces with the LCD panel through a standard interface, such as LVDS or TTL. It requires external memory for frame buffering and program storage. The specific features and capabilities of the chip can vary depending on the configuration and firmware.

Typical Specifications:

  • Input Video Formats: Composite, Component, VGA, HDMI (depending on the specific model).
  • Output Interface: LVDS, TTL (depending on the specific model).
  • Resolution Support: Up to 1920x1080 (Full HD) or higher, depending on the model.
  • Operating Voltage: 3.3V (typical).
  • Operating Temperature Range: 0°C to +70°C (typical).

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess