Products specifications

Category Graphics
Win Source Part Number 1474526-V809-3294R
Manufacturer MSI
Ultra Librarian 3D Model Ultra Librarian V809-3294R CAD Model

Description

The V809-3294R from MSI is a valuable addition to the GeForce GTX 1650 lineup, named the SUPER Ventus XS OC. This version is enhanced with 4GB of GDDR6 memory, promising improved performance over the original GTX 1650 models. Tailored for budget-conscious gamers, this card manages to deliver excellent 1080p gaming experiences with the added benefit of overclocking out of the box, providing extra performance when needed. The SUPER designation indicates a significant boost in core count and clock speeds, making this card a considerable upgrade from the non-Super versions. MSI integrates a dual-fan cooling solution within a compact form factor, ensuring that the card remains cool and quiet, even when pushed to its limits. This makes the V809-3294R an ideal choice for gamers looking to build a compact, powerful gaming PC on a budget. With MSI's reliability and the GTX 1650 Super's efficiency and performance, it represents a smart balance between cost and capability in gaming graphics hardware.

You May Also Be Interested in

Lenovo
Lenovo NVIDIA GRID K2
Need more? Email Us
ECAD model for LENOVO 47C2121 - NVIDIA GRID K2 for Flex System PCIe Expansion Node
Lenovo
LENOVO 00YL373 - NVidia Grid K2, PCIe (active)
Need more? Email Us
ECAD model for LENOVO 00YL373 - NVidia Grid K2, PCIe (active)
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
ECAD model for LENOVO 7C57A02891 - NVIDIA Tesla M10 GPU, PCIe (passive)
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
ECAD model for LENOVO 00FP670 - Intel Xeon Phi 3120A PCIe x16 for System
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
ECAD model for LENOVO 00YL378 - NVidia Quadro M5000 GPU, PCIe (active)
Lenovo
LENOVO 00FL133 - NVIDIA Tesla K40
Need more? Email Us
ECAD model for LENOVO 00FL133 - NVIDIA Tesla K40
Lenovo
NVIDIA Tesla K80
Need more? Email Us
ECAD model for LENOVO 00KG133 - Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Lenovo
Lenovo 00YL372
Need more? Email Us
ECAD model for LENOVO 00YL372 - NVidia Quadro K2200 GPU, PCIe (active)

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention