EN
  • EN
  • DE

LENOVO 00FL133 - NVIDIA Tesla K40

Part No LENOVO 00FL133 - NVIDIA Tesla K40
Manufacturer Lenovo
Catalog Graphics
Description LENOVO 00FL133 - NVIDIA Tesla K40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1427297-LENOVO 00FL133 - NVIDIA Tesla K40
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FL133 - NVIDIA Tesla K40 CAD Model

Description

The LENOVO 00FL133 features the NVIDIA Tesla K40 GPU accelerator. This powerful computing device is designed to accelerate scientific, analytics, engineering, consumer, and enterprise applications. The Tesla K40 provides 12GB of GDDR5 memory, 2880 CUDA cores, and delivers up to 1.43 teraflops double-precision and 4.29 teraflops single-precision peak floating-point performance, making it an excellent choice for demanding data centers and supercomputing environments. With its dynamic parallelism capabilities, it can dynamically adjust to the data without the need for intervention, optimizing performance for a variety of scientific and technical applications. It supports GPU Boost, a feature that converts power headroom into user-controlled performance boost, allowing for further performance optimization. Ideal for deep learning, scientific computing, and simulations, the Tesla K40 is designed to handle the most demanding computing tasks, enabling researchers and professionals to achieve groundbreaking results faster than ever before.

You May Also Be Interested in

Lenovo
Lenovo NVIDIA Quadro P2200
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 7120P
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Supermicro
Tesla P100 16GB GPU PCI-E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess