EN
  • EN
  • DE

MP7710DS-LF-Z

Part No MP7710DS-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0549+
Reference case SOP-8
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
RoHS State Request Verification
Win Source Part Number 711335-MP7710DS-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP7710DS-LF-Z CAD Model

Description

The MPS Industries, Inc. MP7710DS-LF-Z is a fully integrated, high-efficiency, synchronous rectified, step-down switch-mode converter. This device offers a compact solution for applications requiring high power density and excellent transient response.

Applications

  • Notebook Computers
  • LCD Monitors and TVs
  • Set-Top Boxes
  • Networking Equipment
  • Industrial Power Supplies

Features

  • Wide 4.5V to 24V Operating Input Range
  • 8A Continuous Output Current
  • Integrated Synchronous Rectifier
  • Adjustable Switching Frequency from 350kHz to 650kHz
  • Internal Soft-Start
  • Over-Current Protection (OCP) with Valley Current Detection
  • Short-Circuit Protection (SCP) with Hiccup Mode
  • Thermal Shutdown
  • Available in a SOIC8 Package

Benefits

  • High efficiency minimizes power loss and heat generation.
  • Integrated synchronous rectification improves efficiency and reduces component count.
  • Adjustable switching frequency allows optimization for efficiency and EMI performance.
  • Robust protection features ensure reliable operation under fault conditions.
  • Simple and easy-to-use design minimizes design time and effort.

Additional Details

The MP7710DS-LF-Z utilizes a constant-on-time (COT) control architecture, providing fast transient response and simplifying loop compensation. The integrated synchronous rectifier significantly improves efficiency compared to traditional diode rectification. The adjustable switching frequency allows designers to optimize the trade-off between efficiency and EMI performance. The internal soft-start function limits inrush current during startup, reducing stress on the input capacitors. The over-current and short-circuit protection features ensure reliable operation under fault conditions. The thermal shutdown feature protects the device from overheating. The device is available in a standard SOIC8 package for ease of manufacturing and board assembly. It's designed for high power density and long-term reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess