EN
  • EN
  • DE

MP3386EY-LF-Z

Part No MP3386EY-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1229+
Reference case SOP-28
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715410-MP3386EY-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP3386EY-LF-Z CAD Model

Description

The MP3386EY-LF-Z is a high-efficiency, step-down (buck) converter from Monolithic Power Systems (MPS). It's designed to deliver a constant current for driving LEDs, making it ideal for various lighting applications, particularly those requiring accurate and stable current control. This device features wide input voltage range, high switching frequency, and comprehensive protection features.

Applications

  • LED Lighting: Used in LED backlight drivers for LCD displays, LED street lighting, and general LED illumination applications.
  • Automotive Lighting: Suitable for automotive LED headlights, taillights, and daytime running lights (DRL).
  • Industrial Lighting: Implemented in industrial LED lighting systems, such as machine vision lighting and work lights.
  • Portable Devices: Can be used in portable LED flashlights and other battery-powered lighting devices.
  • Architectural Lighting: Found in architectural LED lighting fixtures and systems.

Features

  • High Efficiency: Achieves high efficiency across a wide load range, minimizing power losses and heat generation.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power supply configurations.
  • Constant Current Control: Provides accurate and stable constant current output, ensuring consistent LED brightness.
  • High Switching Frequency: Operates at a high switching frequency, reducing the size of external components.
  • Overvoltage Protection (OVP): Protects the converter and the LEDs from overvoltage conditions.
  • Overtemperature Protection (OTP): Prevents overheating by shutting down the converter when the temperature exceeds a safe threshold.
  • Short Circuit Protection (SCP): Protects the converter and the LEDs from short circuit conditions.
  • Open LED Protection: Provides protection against open LED conditions.

Benefits

  • Energy Savings: High efficiency reduces power consumption and lowers energy costs.
  • Stable LED Brightness: Constant current control ensures consistent LED brightness, improving visual performance.
  • Reduced Component Size: High switching frequency allows for the use of smaller external components, saving board space.
  • Enhanced Reliability: Comprehensive protection features enhance the reliability and lifespan of the converter and the LEDs.
  • Versatile Applications: Wide input voltage range and various protection features make it suitable for a broad range of applications.
  • Simplified Design: Integrates many features, simplifying the design process and reducing the number of external components needed.

The MP3386EY-LF-Z utilizes advanced control techniques to ensure stable and efficient operation. It is available in a compact package, making it suitable for space-constrained applications. The device is RoHS compliant, meeting environmental standards for hazardous substances. The MP3386EY-LF-Z offers a robust and reliable solution for driving LEDs in a variety of applications, providing excellent performance and protection features.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6071 $61.3207
40+ $2.9591 $118.3640
61+ $2.8667 $174.8687
84+ $2.7743 $233.0412
108+ $2.6819 $289.6452
145+ $2.4047 $348.6815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess