EN
  • EN
  • DE

ADA4528-2ACPZ-R7

Part No ADA4528-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Ultralow Noise, RRIO, Zero-Drift Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 3.4MHz
-3db Bandwidth 6.5MHz
Current - Input Bias 125pA
Voltage - Input Offset 0.3μV
Operating Supply Current 1.5mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 2.2 V ~ 5.5 V, ±1.1 V ~ 2.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1139438-ADA4528-2ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4528-2
Introduction Date March 28, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4528-2ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4528-2ACPZ-R7 Precision Operational Amplifier

The ADA4528-2ACPZ-R7 is a high-performance, dual-channel operational amplifier from Analog Devices Inc., designed to deliver precision and low noise in a variety of electronic applications. This op-amp is part of the ADA4528 series, well-known for its ultra-low noise, low input bias current, and low power consumption, making it an ideal choice for high-end instrumentation, medical devices, and professional audio equipment.

One of the standout features of the ADA4528-2ACPZ-R7 is its exceptionally low input voltage noise density of just 5.6 nV/√Hz at 1 kHz, which ensures signal fidelity in sensitive applications. Additionally, the device boasts a low input bias current of 15 pA maximum at 25°C, which is critical for applications requiring high input impedance.

The ADA4528-2ACPZ-R7 operates at a supply voltage range of 4.5 V to 55 V, or ±2.25 V to ±27.5 V, providing flexibility in various power environments. Its rail-to-rail output stage allows the output to swing close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems. The amplifier also features a low offset voltage of 2.5 µV maximum at 25°C, which minimizes errors in precision applications.

With a quiescent current of just 1.1 mA per amplifier, the ADA4528-2ACPZ-R7 is an energy-efficient solution for portable and battery-operated electronics where power conservation is crucial. Furthermore, the device is specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

The ADA4528-2ACPZ-R7 comes in a compact, 8-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. This product is also available in a reel of 1000, denoted by the "-R7" suffix, which is suitable for high-volume manufacturing processes.

Overall, the ADA4528-2ACPZ-R7 from Analog Devices Inc. is a top choice for engineers and designers looking for a low-noise, high-precision op-amp that can operate efficiently across a wide range of temperatures and supply voltages.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0090 $52.1170
27+ $3.7553 $101.3931
42+ $3.6284 $152.3928
60+ $3.3747 $202.4820
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,230 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess