EN
  • EN
  • DE

MP2225

Part No MP2225
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOT23-8
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715400-MP2225
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MP2225 CAD Model

Description

The MP2225 is a high-efficiency, synchronous, rectified, step-down converter with built-in power MOSFETs manufactured by MPS (Monolithic Power Systems). It achieves up to 2A continuous output current from a 2.5V to 6V input voltage range with excellent load and line regulation. The device is ideal for powering portable equipment that runs from a single-cell Lithium-Ion (Li+) battery.

Applications:

  • Portable Electronics: Powering smartphones, tablets, and other handheld devices.
  • Battery-Powered Devices: Suitable for devices powered by Li-Ion batteries or other portable power sources.
  • Point-of-Load Regulation: Provides efficient and accurate voltage regulation in various electronic systems.
  • Solid State Drives (SSDs): Power management for SSDs.
  • Wireless Modules: Power supply for various wireless communication modules.

Features:

  • Input Voltage Range: 2.5V to 6V.
  • Output Current: Up to 2A continuous output current.
  • High Efficiency: Up to 93% efficiency.
  • Switching Frequency: 1.5MHz switching frequency.
  • Internal Power MOSFETs: Integrated high-side and low-side MOSFETs.
  • Current Mode Control: Provides fast transient response and stable operation.
  • Short-Circuit Protection: Built-in short-circuit protection.
  • Over-Temperature Protection: Thermal shutdown feature to protect the device.
  • Small Package: Available in a compact QFN package.

Benefits:

  • High Efficiency: Maximizes battery life in portable applications.
  • Small Size: Compact package allows for integration into space-constrained designs.
  • Reliable Performance: Robust protection features ensure reliable operation.
  • Simplified Design: Integrated MOSFETs and current mode control simplify the design process.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.

Additional Details:

The MP2225 employs a constant-frequency, current-mode control scheme for fast transient response and stable operation. It features a low quiescent current to further extend battery life. The device also includes soft-start circuitry to limit inrush current during start-up. The high switching frequency allows for the use of small external components, further reducing the overall solution size. The thermal shutdown protection ensures that the device will shut down if the junction temperature exceeds its limit. This part is commonly used in applications requiring efficient power conversion in a small form factor.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Panasonic
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess