The MP1492DS-A-LF-Z is a high-efficiency, synchronous, rectified, step-down switch-mode converter with built-in power MOSFETs. It achieves a 3A continuous output current over a wide input supply range with excellent load and line regulation. The device operates at high efficiency over a wide output current load range.
Applications:
- Distributed Power Systems
- Battery Chargers
- Pre-Regulators for Linear Regulators
- Notebook Computers
- Portable Devices
Features:
- Wide 4.5V to 24V Operating Input Range
- 3A Continuous Output Current
- Low RDS(ON) Internal Power MOSFETs
- High-Efficiency Synchronous Mode Operation
- Fixed 500kHz Switching Frequency
- AAM (Advanced Asynchronous Modulation) Power-Saving Mode
- Internal Soft-Start
- Over-Current Protection (OCP) with Valley Current Detection
- Short-Circuit Protection (SCP) with Hiccup Mode
- Over-Temperature Protection (OTP)
- Available in an 8-Pin SOIC Package
Benefits:
- High efficiency reduces heat dissipation and extends battery life in portable applications.
- The wide input voltage range allows for operation in a variety of systems.
- Internal soft-start reduces inrush current during startup.
- Robust protection features ensure safe and reliable operation.
- Small package size minimizes board space requirements.
Additional Details:
The MP1492DS-A-LF-Z utilizes a constant-on-time (COT) control architecture, providing fast transient response and stable operation. The AAM mode improves light load efficiency. The device is available in a small SOIC8 package. The internal power MOSFETs have low RDS(ON), minimizing conduction losses. The over-current protection (OCP) is implemented with valley current detection, providing reliable protection against overload conditions. The short-circuit protection (SCP) utilizes hiccup mode to reduce power dissipation during short-circuit events. Over-temperature protection (OTP) shuts down the device when the junction temperature exceeds a safe level. This device is lead-free and RoHS compliant.