The V58C2512164SD-I5 is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Mosel Vitelic, Corp. It is designed for high-performance memory applications. Organized as 256K x 16M x 4 banks, this SDRAM component caters to systems demanding efficient memory access and storage.
Applications
- Networking Equipment
- Embedded Systems
- Industrial Computing
- Consumer Electronics
Features
- Single cycle burst read and write operation.
- Four banks operation.
- Internal pipelined operation.
- Auto and self refresh capabilities.
- LVTTL compatible inputs and outputs.
- Single 3.3V power supply.
Benefits
- High performance with fast data access times.
- Large memory capacity for demanding applications.
- Low power consumption.
- Reliable operation in various environmental conditions.
Additional Details
The V58C2512164SD-I5 operates with a 3.3V power supply and is designed with LVTTL compatible inputs and outputs. It supports auto and self-refresh modes to minimize power consumption during idle periods. The device employs a four-bank architecture, which allows for concurrent operations and improves overall memory throughput. The '-I5' likely indicates a specific speed grade and temperature range. It is generally packaged in a TSOP (Thin Small Outline Package). Operating temperature is typically in the industrial range (-40°C to 85°C), denoted by the 'I' in the part number. The device complies with JEDEC standards for SDRAM.