EN
  • EN
  • DE

V53C104BP60

Part No V53C104BP60
Manufacturer Mosel Vitelic, Corp
Catalog Electronic Wholesale
Description HIGH PERFORMANCE, LOW POWER 256K X 4 BIT FAST PAGE MODE CMOS DYNAMIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mosel Vitelic, Corp
Win Source Part Number 1278988-V53C104BP60
Manufacturer Homepage www.moselvitelic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V53C104BP60 CAD Model

Description

The V53C104BP60 is a high-speed CMOS Static RAM (SRAM) manufactured by Mosel Vitelic, Corp. It features a 4Mb memory array organized as 256K x 16 bits. This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory in embedded systems
  • Buffer memory in networking equipment
  • High-speed data storage in industrial control systems
  • Look-up tables in digital signal processing (DSP) applications
  • Memory for graphics processing units (GPUs)

Features

  • Fast access time: 60ns access time ensures quick data retrieval.
  • Low power consumption: CMOS technology minimizes power dissipation.
  • Single 3.3V power supply: Simplifies system design and reduces power requirements.
  • TTL compatible inputs and outputs: Enables easy interfacing with other logic devices.
  • Data retention voltage: Guarantees data integrity even when power is interrupted.
  • Available in various package options: Accommodates different board layouts and mounting requirements.

Benefits

  • Improved system performance: Fast access time enhances the overall speed of the system.
  • Reduced power consumption: Extends battery life in portable devices and lowers operating costs in other applications.
  • Simplified system design: Single power supply and TTL compatibility streamline integration.
  • Enhanced data integrity: Data retention features protect against data loss during power outages.
  • Increased design flexibility: Various package options cater to different design needs.

Additional Details

The V53C104BP60 typically comes in a 44-pin SOJ or TSOP package. The operating temperature range is usually specified as commercial (0°C to +70°C) or industrial (-40°C to +85°C). Detailed timing diagrams and electrical characteristics can be found in the Mosel Vitelic datasheet. Careful consideration should be given to decoupling capacitors and signal routing to minimize noise and ensure optimal performance. This SRAM is often used in applications where speed and low power are critical considerations.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess