EN
  • EN
  • DE

MP6914DN-LF-Z

Part No MP6914DN-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC REG BUCK SYNC FLYBK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Product Status Obsolete
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - OFF 4 µs
Current - Supply 1 mA
Voltage - Supply 6V ~ 24V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOICE
Base Product Number MP6914
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 789201-MP6914DN-LF-Z
Ultra Librarian 3D Model Ultra Librarian MP6914DN-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP6914DN-LF-Z is an ideal diode controller IC designed for power management applications.

  • Controller Type: N+1 ORing
  • Current Supply: 1mA
  • Features: Internal Switches, 4μs Turn-Off Delay
  • Voltage Supply Range: 6V to 24V
  • Package: Surface Mount, 8-SOICE
  • Applications: General Purpose
  • Temperature Range: -40°C to 125°C
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess