EN
  • EN
  • DE

MP6901DJ-LF-P

Part No MP6901DJ-LF-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Management - Specialized
Description IC SECONDARY SIDE CTRLR TSOT23-5 / Power Supply Controller Secondary-Side Controller TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Product Status Not For New Designs
Applications Secondary-Side Controller
Voltage - Supply 8V ~ 24V
Current - Supply 3 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number MP6901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MP6901DJ-LF-P-ND,1589-MP6901DJ-LF-PCT,1589-MP6901DJ-LF-PDKR,1589-MP6901DJ-LF-PTR
Standard Package 500
Win Source Part Number 964618-MP6901DJ-LF-P
Ultra Librarian 3D Model Ultra Librarian MP6901DJ-LF-P CAD Model

Description

The MP6901DJ-LF-P is a secondary-side controller integrated circuit (IC) for power supply.

  • Voltage Supply: 8V ~ 24V
  • Current Supply: 3 mA
  • Package: Tape & reel
  • Mounting: SMD (SMT)
  • Package/Case: SOT-23-5 Thin, TSOT-23-5
  • Supplier Device Package: TSOT-23-5
  • Operating Temperature Range: -40°C ~ 125°C
  • Status: Not for new designs
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Manufacturer: Monolithic Power Systems Inc.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6306 $59.9070
225+ $0.5174 $116.4150
350+ $0.5013 $175.4550
480+ $0.4851 $232.8480
620+ $0.4689 $290.7180
825+ $0.4204 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,939 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess