EN
  • EN
  • DE

MP4652ES-LF-Z

Part No MP4652ES-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Half-Bridge
Number of Outputs 1
Operating Input Voltage(Min) 9V
Maximum Supply Voltage 30V
Frequency 50kHz
Dimming PWM
Applications Backlight, Lighting
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 041766-MP4652ES-LF-Z
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Sensing & Instrumentation
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MP4652ES-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP4652ES-LF-Z is an AC DC offline switcher that operates at a frequency of 50kHz. It has a half-bridge topology and a single output. This component is designed for backlight and lighting applications and is mounted using SMD (SMT) technology. The MP4652ES-LF-Z comes in a 16-SOIC package with a maximum supply voltage of 30V and an operating input voltage of 9V. in the open market. The supply and demand status is balanced and it is used in audio, sensing, and instrumentation applications. The MP4652ES-LF-Z comes in a package of 2,500.

    You May Also Be Interested in

    Monolithic Power Systems Inc.
    IC REG BUCK SYNC 36V 1.2A
    Lowest to $2.5442
    Diodes Incorporated
    IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
    Lowest to $0.1613
    ON Semiconductor
    IC LED DRIVER RGLTR DIM TSOT23-6
    Lowest to $12.8699
    Texas Instruments
    IC LED DRIVER LINEAR 60MA 24VQFN
    Lowest to $2.9233
    Allegro MicroSystems, LLC
    LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
    Lowest to $3.3227
    Allegro MicroSystems, LLC
    IC LED DRIVER LINEAR 80MA 32QFN
    Lowest to $2.1735
    Texas Instruments
    IC LED DRIVER RGLTR 400MA 8USMD
    Lowest to $1.8768
    Diodes Incorporated
    IC LED DRIVER CTRLR DIM 16TSSOP
    Lowest to $2.9105
    STMicroelectronics
    IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
    Lowest to $2.9615

    Top Sellers

    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    55+ $1.0776 $59.2680
    135+ $0.8847 $119.4345
    205+ $0.8570 $175.6850
    280+ $0.8293 $232.2040
    365+ $0.8016 $292.5840
    485+ $0.7184 $348.4240
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,500 pieces
    MOQ: 55 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess