EN
  • EN
  • DE

MP6005GK-Z

Part No MP6005GK-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH-EFFICIENCY FLYBACK/FORWARD / Converter Offline Flyback, Forward Topology 250kHz 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Supply (Vcc/Vdd) 8V ~ 80V
Duty Cycle 70%
Frequency - Switching 250kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1589-MP6005GK-ZTR,1589-MP6005GK-ZDKR,1589-MP6005GK-ZCT
Standard Package 2,500
Win Source Part Number 1316449-MP6005GK-Z
Ultra Librarian 3D Model Ultra Librarian MP6005GK-Z CAD Model

Description

Monolithic Power Systems Inc. presents the MP6005GK-Z, an integrated circuit (IC) part of the power management (PMIC) category.

  • Packaging: Reel - TR
  • Standard Package: 2,500
  • Mounting Type: Surface Mount
  • Output Isolation: Isolated
  • Internal Switch(s): Not Present
  • Voltage Breakdown: -
  • Topology: Flyback, Forward
  • Duty Cycle: 70%
  • Frequency-Switching: 250kHz
  • Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
  • Control Features: EN, Frequency Control, Soft Start, Sync
  • Supplier Device Package: 10-MSOP
  • Operating Temperature Range: -40°C ~ 125°C (TJ)
  • MSL Level: 1 (Unlimited)
  • Voltage Supply (Vcc/Vdd): 8V ~ 80V
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 1589-MP6005GK-ZTR, 1589-MP6005GK-ZDKR, 1589-MP6005GK-ZCT
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess