EN
  • EN
  • DE

HF900GS

Part No HF900GS
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description PEAK CURRENT CONTROL FLYBACK CON / Converter Offline Flyback Topology 300kHz 14-SOIC-11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Monolithic Power Systems Inc.
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 900V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 10.1V ~ 24.5V
Frequency - Switching 300kHz
Power (Watts) 1.45 W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 14-SOIC (0.154", 3.90mm Width), 11 Leads
Supplier Device Package 14-SOIC-11
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1316382-HF900GS
Ultra Librarian 3D Model Ultra Librarian HF900GS CAD Model

Description

The Monolithic Power Systems Inc. Flyback Offline Switch AC DC Converter Integrated Circuit is a high-quality power management solution for a wide range of electronic devices.

  • Voltage Breakdown: 900V
  • Power Output: 1.45W
  • Package: 14-SOIC-11
  • Temperature Range: -40°C to 125°C
  • Switching Frequency: 300kHz
  • Fault Protection: Over Temperature, Over Voltage, Short Circuit Protection
  • Supply and Demand Status: Limited
  • Standard Package: 50

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3728 $59.3200
60+ $1.9469 $116.8140
92+ $1.8861 $173.5212
127+ $1.8253 $231.8131
164+ $1.7644 $289.3616
220+ $1.5819 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,568 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess