EN
  • EN
  • DE

MEZS84801A

Part No MEZS84801A
Manufacturer Monolithic Power Systems Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 12W / Isolated PoE Module DC DC Converter 1 Output 12V 1A 37V - 57V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Monolithic Power Systems Inc.
Package Tray
Type Isolated PoE Module
Number of Outputs 1
Voltage - Input (Min) 37V
Voltage - Input (Max) 57V
Voltage - Output 1 12V
Current - Output (Max) 1A
Power (Watts) 12 W
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating 0°C ~ 85°C
Efficiency 84.5%
Mounting SMD (SMT)
Package / Case 20-SMD Module
Dimension 1.77" L x 1.54" W x 0.68" H (45.0mm x 39.0mm x 17.3mm)
Base Product Number MEZS84801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 1589-1498
Standard Package 6
Win Source Part Number 1078541-MEZS84801A
Ultra Librarian 3D Model Ultra Librarian MEZS84801A CAD Model

Description

The MEZS84801A is an isolated PoE module electronic component manufactured by Monolithic Power Systems Inc.

  • Power Output: 12W
  • Maximum Output Current: 1A
  • Voltage Input Range: 37V to 57V
  • Voltage Output: 12V
  • Application: ITE (Commercial)
  • Standard Package: 6
  • Mounting Type: SMD (SMT)
  • Efficiency: 84.5%
  • Temperature Range: 0°C to 85°C

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess