EN
  • EN
  • DE

HR1001BGS-P

Part No HR1001BGS-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description ENHANCED LLC CONTROLLER WITH ADA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Product Status Active
Applications Flyback, Forward Converters, LLC
Voltage - Input -0.3V ~ 6V
Voltage - Supply 13V ~ 15.5V
Current - Supply 3 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 974305-HR1001BGS-P
Ultra Librarian 3D Model Ultra Librarian HR1001BGS-P CAD Model

Description

The 974305-HR1001BGS-P is an integrated circuit (IC) power supply controller and monitor designed for various applications such as flyback, forward converters, and LLC. It is part of the power management (PMIC) category of electronic components.

  • Voltage Input Range: -0.3V to 6V
  • Supply Voltage Range: 13V to 15.5V
  • Mounting Type: Surface Mount
  • Package: 16-SOIC
  • Supply Current: 3mA
  • Operating Temperature Range: -40°C to 125°C
  • Manufacturer: Monolithic Power Systems Inc.
  • Product Line: Active

You May Also Be Interested in

Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess