The 43030-0007 is a Micro-Fit 3.0 receptacle housing manufactured by Molex. It is part of the Micro-Fit 3.0 connector system, which is designed for power and signal applications in a compact form factor. This particular housing is a 2-circuit, single-row receptacle, used to create cable-to-board or cable-to-cable connections.
Applications:
- Consumer electronics
- Automotive electronics
- Industrial automation equipment
- Telecommunications equipment
- Medical devices
Features:
- Micro-Fit 3.0 connector system
- 2-circuit, single-row configuration
- Receptacle housing
- 3.0mm pitch
- Positive locking feature
Benefits:
- Provides a compact and reliable connection for power and signal applications.
- Ensures secure mating with corresponding headers or plugs.
- Facilitates easy assembly and disassembly.
- Offers a wide range of applications due to its versatility.
- Meets industry standards for performance and reliability.
Additional Details:
The 43030-0007 housing is made from a durable thermoplastic material, typically nylon, providing good electrical insulation and mechanical strength. It has a 3.0mm pitch between contacts. The housing is designed to accept crimp terminals from the Micro-Fit 3.0 series. It features a positive locking mechanism to prevent accidental unmating. The operating temperature range is typically -40°C to +105°C. It is RoHS compliant. Proper crimping tools and procedures are essential for ensuring a reliable and long-lasting connection. The mating connector is typically a Micro-Fit 3.0 header or plug. The current rating is dependent on the wire gauge and the selected terminals.