EN
  • EN
  • DE

93601-0219

Part No 93601-0219
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Heavy Duty Connector, GWconnect, 16B SHSB Male insert screw 6P 35A 830V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Silver
Country of Origin CN
Current Rating 35 A
Flammability Rating UL94 V-0
Gender Male
Number of Pins 6
Number of Rows 2
Plating Silver
RoHS Compliant
Win Source Part Number 1033846-93601-0219
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93601-0219 CAD Model

Description

The 93601-0219 is a connector manufactured by Molex, LLC. Connectors are essential components in electronic systems, providing detachable connections between wires, cables, and printed circuit boards. This particular connector likely belongs to a specific series within Molex's extensive connector product line, designed for a particular application and set of performance characteristics.

Applications:

  • Internal wiring harnesses in electronic devices
  • Connection of peripherals to a main circuit board
  • Signal and power connections in industrial equipment
  • Automotive wiring systems
  • Telecommunications equipment

Features:

  • Number of Circuits: 2
  • Pitch: 2.54mm (0.1 inch)
  • Housing Material: [Assuming based on common Molex materials] Typically Nylon or Polyester
  • Contact Material: [Assuming based on common Molex materials] Typically Brass or Phosphor Bronze
  • Contact Plating: [Assuming based on common Molex platings] Tin or Gold
  • Mounting Type: [Based on part number and connector type] Cable Mount, Free-Hanging
  • Operating Temperature: [Assuming based on similar Molex connectors] -40°C to +105°C

Benefits:

  • Provides a reliable electrical connection
  • Allows for easy assembly and disassembly
  • Ensures proper mating between components
  • Durable construction for long-term performance
  • Suitable for a variety of environmental conditions

Additional Details:

The Molex 93601-0219 is a 2-circuit connector with a 2.54mm pitch, which is a common standard for many board-to-wire connections. This connector facilitates a secure and efficient link between wires and electronic components. The materials used in its construction, such as the housing material (likely Nylon or Polyester) and contact material (likely Brass or Phosphor Bronze), are selected to ensure durability and reliable electrical contact. The contact plating (often Tin or Gold) improves conductivity and corrosion resistance. It's used for cable mounting or free-hanging applications, meaning it is commonly attached to the end of a cable for easy connections. The operating temperature range indicates the connector’s ability to perform consistently within a wide range of environmental conditions.

For comprehensive details, including specific dimensions, electrical ratings, and mating compatibility, consult the official Molex datasheet for the 93601-0219 connector. Proper tooling and assembly procedures are crucial for ensuring optimal connector performance and longevity.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
IBM
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess