EN
  • EN
  • DE

90160-0140

Part No 90160-0140
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CGRID CRP CONN HSG DR FL POLZ 40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bag
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908669-90160-0140
Ultra Librarian 3D Model Ultra Librarian 90160-0140 CAD Model

Description

The Molex 90160-0140 is a type of connector component, likely a housing or a header, that is used in electronic assemblies. While specific details are limited without a datasheet, the '90160' series often relates to board-in connectors or similar interconnect solutions designed for automated assembly. Its role is to provide a robust and reliable interface between two printed circuit boards (PCBs) or between a PCB and another component.

Applications

  • Automated assembly lines in electronics manufacturing
  • Board-to-board connections in various electronic devices
  • High-density interconnects in compact electronic systems
  • Applications requiring robust and reliable connections
  • Consumer electronics, industrial equipment, and telecommunications devices

Features

  • Designed for Automated Assembly: Facilitates efficient manufacturing processes.
  • Robust Construction: Provides a durable and reliable connection.
  • High-Density Interconnect: Allows for a large number of connections in a small space.
  • Polarization Features: Prevents incorrect mating and ensures proper alignment.
  • Secure Locking Mechanisms: Ensures a stable and vibration-resistant connection.

Benefits

  • Increased Manufacturing Efficiency: Reduces assembly time and costs.
  • Improved Connection Reliability: Minimizes the risk of connection failures.
  • Enhanced System Performance: Provides stable and consistent electrical connections.
  • Space Savings: Enables more compact and efficient designs.
  • Reduced Downtime: Minimizes the need for maintenance and repairs.

Additional Details

This part likely involves a specific method of attachment to a PCB, possibly press-fit or solder-based, depending on the specific design. It is likely made of durable plastic to withstand the rigors of automated assembly and long-term operation. The precise specifications, including pin count, pitch, and voltage/current ratings, would be found in the Molex datasheet. The '90160' family often supports high-speed data transmission and meets industry standards for interconnect reliability.

You May Also Be Interested in

Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess