EN
  • EN
  • DE

90142-0028

Part No 90142-0028
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CGRID CRP CONN HSG DR FL POLZ 28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908665-90142-0028
Ultra Librarian 3D Model Ultra Librarian 90142-0028 CAD Model

Description

The Molex 90142-0028 is a shrouded header from the Mini-Fit Jr. connector series. It's designed for wire-to-board connections, providing a reliable and secure interface for power and signal transmission in a variety of electronic applications.

Applications

  • Power Supplies
  • Industrial Equipment
  • Appliances
  • Automotive
  • Medical Devices
  • Networking Equipment

Features

  • Mini-Fit Jr. compatibility
  • Dual Row
  • 28 Circuits
  • Shrouded Header Design
  • Polarization to prevent mismating
  • Positive Lock

Benefits

  • Provides a reliable and secure connection
  • Prevents accidental disconnections
  • Supports high-density applications
  • Reduces the risk of short circuits and electrical damage
  • Ensures proper mating alignment
  • Simplifies assembly

Technical Specifications

The Molex 90142-0028 is a 28-circuit, dual-row shrouded header. The 'shrouded' design refers to the plastic housing surrounding the pins, which provides additional protection and helps prevent accidental damage or short circuits. The housing also incorporates polarization features to ensure correct mating with a compatible receptacle. It utilizes a positive locking mechanism to secure the connection and prevent accidental disconnections due to vibration or other environmental factors. The Mini-Fit Jr. series is known for its robust design and ability to handle both power and signal circuits. The connector pitch (distance between pins) is a standard dimension for the Mini-Fit Jr. series. It is designed to be soldered onto a printed circuit board (PCB). Proper soldering techniques and equipment are essential for ensuring a reliable connection.

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5878 $52.9020
210+ $0.4823 $101.2830
325+ $0.4673 $151.8725
445+ $0.4522 $201.2290
575+ $0.4371 $251.3325
770+ $0.3919 $301.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess