EN
  • EN
  • DE

533061-5

Part No 533061-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER HD 120POS PCB  /  120 Connector Header, Male Pins Through Hole Black High Density (HDC, HDI, HPC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series HDI (High Density Interconnect)
Package Tube
Connector Type Header, Male Pins
Connector Style High Density (HDC, HDI, HPC)
Number of Positions 120
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Mounting Type Through Hole
Termination Press-Fit
Features Mating Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material Flammability Rating UL94 V-0
Temperature Range - Operating -65°C ~ 125°C
Base Product Number 533061
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 160
Win Source Part Number 1031972-533061-5
Ultra Librarian 3D Model Ultra Librarian 533061-5 CAD Model

Description

The 533061-5 is a rectangular board-to-board connector manufactured by TE Connectivity. These connectors are designed to provide a reliable and efficient connection between two printed circuit boards (PCBs). They are essential components in electronic systems where modularity, ease of assembly, and signal integrity are critical.

Applications

  • Telecommunications Equipment: Used for interconnecting various modules within telecom systems, such as line cards and backplanes.
  • Industrial Automation: Employed in control systems, robotic interfaces, and sensor connections within industrial machinery.
  • Data Communications: Found in networking hardware like routers, switches, and servers for connecting PCBs that handle data transmission.
  • Medical Devices: Used in diagnostic equipment, patient monitoring systems, and imaging devices for secure and reliable PCB connections.
  • Consumer Electronics: Implemented in devices like computers, laptops, and gaming consoles for internal board connections.

Features

  • High Density: Offers a compact design allowing for a large number of connections in a small space.
  • Robust Construction: Manufactured with durable materials to withstand mechanical stress and environmental factors.
  • Reliable Contact Interface: Designed for secure and stable connections, minimizing signal loss and ensuring consistent performance.
  • Polarization: Features polarization to prevent incorrect mating, ensuring proper alignment and connection integrity.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, enabling efficient and cost-effective manufacturing.

Benefits

  • Improved System Performance: Ensures reliable signal transmission, reducing the risk of data errors and system failures.
  • Simplified Assembly: Facilitates easy and quick assembly, reducing manufacturing time and costs.
  • Increased System Modularity: Allows for flexible system configurations and easy upgrades or repairs.
  • Enhanced Durability: Provides long-lasting performance in demanding environments, minimizing the need for replacements.
  • Compact Design: Enables the creation of smaller and more efficient electronic devices.

Additional Details

The 533061-5 connector typically features a specific pin count and pitch, depending on the application requirements. The housing material is often made of high-temperature thermoplastic, which can withstand soldering processes. The contacts are usually gold-plated to provide excellent conductivity and corrosion resistance. It's designed to meet industry standards for electrical and mechanical performance. Consult the TE Connectivity datasheet for precise specifications, including voltage and current ratings, operating temperature range, and mating force requirements.

You May Also Be Interested in

HARTING
DIN-POWER-SHROUD I
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
HARTING
CONN SHROUD AB25 125POS
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
HARTING
HAR-BUS HM SCHIRMBL. REIHE Z, TY
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess