EN
  • EN
  • DE

90120-0768

Part No 90120-0768
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description MTA-100 8 Position Single Row Through Hole Straight Wire to Board Header
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Brass, Copper
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin SK
Current Rating 3 A
Gender Male
Glow Wire Compliant Non-compliant
Housing Color Black
Housing Material Polyester
Insulation Resistance 5 GΩ
Lead Free Yes
Lead Pitch 2.54 mm
Material Glass, Polyester
Maximum Operating Temperature 125 °C
Max Voltage Rating (DC) 350.35 kV
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 7
Number of Contacts 8
Number of Pins 8
Number of Poles 8
Number of Positions 8
Number of Rows 1
Orientation Vertical
Packaging Bulk
Pitch 2.54 mm
Plating Nickel
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Voltage Rating 350 V
Voltage Rating (AC) 350 V
Voltage Rating (DC) 350 V
Working Voltage 350 V
Win Source Part Number 1013672-90120-0768
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 90120-0768 CAD Model

Description

The Molex 1013672-90120-0768 is a circular connector housing with 8 positions and a pitch of 2.54 mm.

  • Positions: 8
  • Pitch: 2.54 mm
  • Voltage Rating: 350 V
  • Current Rating: 3 A
  • Orientation: Vertical
  • Mounting: Through-Hole
  • Contact Resistance: 20 mΩ
  • Insulation Resistance: 5 GΩ
  • Housing Material: Polyester
  • Housing Color: Black
  • RoHS: Compliant
  • Lead-Free: Yes
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -55 °C
  • Popularity: Popular
  • Supply and Demand: Shortage
  • Glow Wire Compliant: No

You May Also Be Interested in

TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess