EN
  • EN
  • DE
  • IT

87833-2420

Part No 87833-2420
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MGRID HDR SHRD RA/SLOT/STDF.38AU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Tube
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848208-87833-2420
Ultra Librarian 3D Model Ultra Librarian 87833-2420 CAD Model

Description

The Molex 87833-2420 is a Micro-Latch connector header designed for wire-to-board connections. It's a part of the Micro-Latch series, prized for its compact footprint and secure latching feature, ensuring reliable electrical connections in diverse applications. The 87833-2420 provides a stable and efficient interface between wires and PCBs, which contributes to overall system reliability.

Applications:

  • Consumer Electronics: Found in devices such as TVs, audio equipment, and home appliances.
  • Automotive: Used in automotive control systems, sensors, and lighting.
  • Industrial Automation: Applied in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial robots.
  • Medical Devices: Incorporated into diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Telecommunications: Employed in networking equipment, servers, and communication infrastructure.

Features:

  • Compact Size: Space-saving design enables high-density packaging.
  • Positive Latching: Ensures a secure connection, preventing accidental disconnections.
  • Durable Material: Constructed from high-quality plastic for long-lasting performance and resistance to environmental factors.
  • Polarization: Prevents mismating, ensuring correct alignment and connection.
  • Through-Hole Mounting: Provides a strong and stable connection to the PCB.

Benefits:

  • Reliable Electrical Connection: Guarantees consistent signal transmission and power delivery.
  • Space Optimization: Enables smaller and more compact device designs.
  • Easy Installation: Facilitates quick and efficient assembly processes.
  • Enhanced Durability: Withstands vibration, shock, and temperature variations.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details:

The Molex 87833-2420 is designed to mate with specific Molex Micro-Latch housings and crimp terminals. Consult the Molex datasheet for comprehensive specifications, including voltage and current ratings, operating temperature range, and applicable wire gauges. The header is typically made from UL-rated materials, providing flammability resistance and compliance with industry safety standards. It is essential to use the correct mating components and follow recommended assembly procedures to ensure optimal performance and reliability.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess