The Molex 87340-2024 is a Micro-Latch Connector Housing designed for wire-to-board connections. This connector housing is part of Molex's Micro-Latch series, known for its secure latching mechanism and compact design, making it suitable for applications requiring reliable connections in tight spaces.
Applications:
- Consumer electronics (e.g., laptops, tablets, smartphones)
- Industrial controls
- Medical devices
- Automotive electronics
- Data communication equipment
- Robotics
- Gaming consoles
Features:
- 2.00mm pitch: Provides a compact solution for high-density applications.
- Dual row configuration: Increases the number of circuits in a small footprint.
- Positive latch: Ensures a secure connection, preventing accidental disconnections.
- Polarization: Prevents mismating, ensuring correct orientation.
- Durable material: Constructed from high-quality materials for long-lasting performance.
- RoHS compliant: Meets environmental regulations.
Benefits:
- Reliable connection: The positive latch mechanism provides a secure and dependable connection.
- Space-saving design: The compact size allows for use in applications with limited space.
- Easy to use: Simple to mate and unmate.
- Prevents errors: Polarization features prevent incorrect connections.
- Long-term performance: Durable materials ensure reliable performance over time.
Additional Details:
The 87340-2024 housing accepts crimp terminals designed for the Micro-Latch series. These terminals are specifically engineered to provide a secure and reliable electrical connection with the wires. The housing is typically made of a durable thermoplastic material that can withstand elevated operating temperatures. It is crucial to select the correct mating connector and terminals to ensure proper functionality and performance.
This connector housing is designed for automated assembly processes, contributing to efficient manufacturing. Its compact size and robust design make it a popular choice in a wide range of industries, especially where reliability and space optimization are crucial considerations. The positive latch feature ensures that the connection remains secure, even in environments with vibration or shock.
The Molex 87340-2024 Micro-Latch connector housing offers a reliable and space-efficient solution for wire-to-board connections, making it well-suited for various applications across diverse industries.