EN
  • EN
  • DE

795763004

Part No 795763004
Manufacturer Molex, LLC
Catalog Pluggable Cables
Description CABLE IPASS 36CKT TO 4 SATA .6M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Status Active
Cable Connectors miniSAS 4i, SATA
Number of Positions 36, 7 (4)
Connector Type Plug to Plug (4)
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Cable Type Round, Twin Axial
Usage Internal
Length 1.97' (600.0mm)
Color Black
Wire Gauge 30 AWG
Current - Max/Contact 1.0A
Win Source Part Number 197059-795763004
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 795763004 CAD Model

Description

795763004

The 795763004 is engineered for high performance in a variety of electronic systems, providing enhanced functionalities for complex tasks.

  • Applications/Projects:
    • Automotive electronics
    • Robotics and automation
    • Medical devices
  • Features and Benefits:
    • Advanced circuitry for precise control
    • Lightweight and durable design
    • Compliance with international safety standards

    Additional Details: Its adaptable nature makes it suitable for precision-based applications, where accurate performance is crucial.

You May Also Be Interested in

Amphenol
CABLE QSFP+ M-M 1M
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 200MM
Need more? Email Us
Samtec Inc.
FCF8 CABLE ASSEMBLY / Position
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE MINISAS 4X M-M 2M / 26 Position miniSAS 4x Plug to Plug 6.56' (2.00m) Black Shielded
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.6276 $56.6276
3+ $46.4636 $139.3908
4+ $45.0117 $180.0468
5+ $43.5597 $217.7985
6+ $42.1077 $252.6462
8+ $37.7517 $302.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess