EN
  • EN
  • DE

0768671011

Part No 0768671011
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN MINI 2.0 SAS RCPT 36POS R/A / 36 Position SAS, Mini 2.0 Receptacle Connector Press-Fit Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Molex
Series iPass+ HD 76867
Package Bulk
Connector Style Receptacle
Connector Type SAS, Mini 2.0
Number of Positions 36
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 076867
Standard Package 640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1340857-0768671011
Ultra Librarian 3D Model Ultra Librarian 0768671011 CAD Model

Description

The Molex iPass+ HD 76867 1340857-0768671011 is a 36-position, right angle, SAS mini 2.0 connector with press-fit termination.

  • Product Name: Molex iPass+ HD 76867 1340857-0768671011
  • Number of Positions: 36
  • Connector Orientation: Right Angle
  • Interface: SAS Mini 2.0
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Connector Style: Receptacle
  • Mounting Type: Through Hole, Right Angle
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Amphenol
CONN MINI HD SAS RCPT 1X4 64P RA / 64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
Lowest to $15.8367
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $3.9229
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol
CONN SAS RCPT 29POS SLD SMD
Lowest to $8.3656
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
JAE Electronics
CONN MULTI-PURP RCPT 40P R/A SMD / 40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $16.2352
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
Samtec Inc.
0.80 MM QSFP+ EDGE CARD CONNECTO / Position Connector
Lowest to $3.1767

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess