EN
  • EN
  • DE

76160-5020

Part No 76160-5020
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description 1.90 by 1.35mm (.075” by .053”) Pitch ImpactTM Backplane Connector System 4 Pair
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TRAY
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 736648-76160-5020
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 76160-5020 CAD Model

Description

The 76160-5020 is a backplane connector manufactured by Molex, a leading global provider of electronic solutions. Backplane connectors are essential components in high-speed data transmission systems, providing a reliable and efficient way to connect multiple circuit boards. This particular connector is designed to meet the demanding requirements of modern networking, telecommunications, and data storage applications. Its robust construction and high-performance capabilities ensure optimal signal integrity and long-term reliability.

Applications

  • Telecommunications equipment
  • Data centers and servers
  • Networking switches and routers
  • Industrial automation systems
  • Medical equipment
  • Aerospace and defense applications

Features

  • High-density design
  • Durable construction
  • Optimized for signal integrity
  • Multiple mating cycles
  • RoHS compliant
  • High-speed data transmission capabilities
  • Press-fit termination
  • Guide features for proper alignment

Benefits

  • Reliable Connection: The robust design and high-quality materials ensure a reliable and stable connection between circuit boards, minimizing downtime and maximizing system performance.
  • High-Speed Data Transmission: Optimized for signal integrity, the connector supports high-speed data transmission rates, meeting the demands of modern applications.
  • Space Savings: The high-density design allows for more connections in a smaller space, maximizing board real estate and reducing system size.
  • Easy Installation: The press-fit termination simplifies the installation process and eliminates the need for soldering, saving time and reducing assembly costs.
  • Environmentally Friendly: The RoHS compliance ensures that the connector meets environmental regulations and is free from hazardous substances.

Additional Details

The 76160-5020 connector typically features a specific number of contacts and a defined pitch. It is designed to mate with a corresponding backplane connector on another circuit board. Detailed specifications, including electrical characteristics, mechanical dimensions, and material information, can be found in the product datasheet. Molex offers a wide range of backplane connectors to meet various application requirements.

You May Also Be Interested in

TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
ITT Cannon, LLC
LEVER QLC / Connector Handle For QLC Series
Lowest to $4.9459
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
TE Connectivity
CONN DIN PLUG 48POS PCB RA GOLD / 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Lowest to $4.3224
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $4.1223
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
Amphenol
CONN RCPT 96POS EDGE MNT / 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0450 $68.1800
9+ $13.9857 $125.8713
13+ $13.5486 $176.1318
18+ $13.1116 $236.0088
23+ $12.6745 $291.5135
31+ $11.3634 $352.2654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess