EN
  • EN
  • DE

74960-3018

Part No 74960-3018
Manufacturer Molex, LLC
Catalog D - Sub Connectors
Description Conn Rectangular RCP 51 POS 0.63mm Solder ST SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Receptacle, Signal
Contact Plating Gold
Country of Origin US
Current Rating 1.5 A
Depth 13.97 mm
Features Shielded
Gender Female
Housing Material Polymer
Length 30.48 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 40 V
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Circuits 18
Number of Contacts 18
Number of Ports 1
Number of Positions 18
Number of Rows 0
Number of Terminals 18
Orientation Right Angle, Vertical
Pitch 640 µm
Plating Tin
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating 40 V
Width 7.65 mm
Win Source Part Number 1033861-74960-3018
Categories D - Sub Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74960-3018 CAD Model

Description

This female signal connector is manufactured by Molex, LLC.

  • Positions: 18
  • Pitch: 640 µm
  • Rows: None
  • Termination: Solder
  • Current Rating: 1.5 A
  • Voltage Rating: 40 V
  • Housing Material: Polymer
  • Circuits: 18
  • Orientation: Right-angle and vertical
  • Contact Plating: Gold
  • RoHS Compliant: Yes
  • Max Operating Temperature: 85°C
  • Min Operating Temperature: -20°C
  • Type: Surface-mount

You May Also Be Interested in

Positronic
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
HARTING
DSUB SCREW-LOCK MA 09P-37P TIN
Need more? Email Us
HARTING
CONN JACKSCREW 4-40
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Lowest to $6.3008
Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .156\
Need more? Email Us
Amphenol
CONN SCREWLOCK DSUB FEML
Need more? Email Us
HARTING
DSUB-SCREW-LOCK-FE-UNC/M3-13MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess