EN
  • EN
  • DE

73100-0114

Part No 73100-0114
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Connector; Cable; PCB Mount; Right Angle; Brass; 0.595 in.; Beryllium Copper
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Body Plating Gold
Mounting SMD (SMT)
Case / Package SMA
Connector Type Coaxial, PCB, SMA
Contact Material Copper, Gold
Contact Plating Gold
Country of Origin TW
Dielectric Material Teflon
Frequency 18 GHz
Gender Female
Halogen Free Low Halogen
Height 9.57 mm
Impedance 50 Ω
Lead Free Yes
Length 14.8 mm
Mount Through Hole
Number of Contacts 1
Orientation Right Angle
Packaging Bulk
Plating Gold
Polarity Normal
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Win Source Part Number 1004185-73100-0114
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73100-0114 CAD Model

Description

The Molex, LLC 1004185-73100-0114 is a coaxial connector electronic component that has a female gender and a right angle orientation.

  • Manufacturer: Molex, LLC
  • Connector Gender: Female
  • Orientation: Right Angle
  • Contact Plating: Gold
  • Body Plating: Gold
  • RoHS Compliant: Yes
  • Manufacturing Region: Taiwan
  • Supply and Demand Status: Limited

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN ADAPT PLUG-PLUG SMP 50 OHM / Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
Lowest to $15.6476
TE Connectivity
CONN ADAPT PLUG-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Lowest to $25.7525
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,475 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess