EN
  • EN
  • DE

70246-2002

Part No 70246-2002
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 70246-2002 Molex Headers & Wire Housings 20CKT SHRD HDR datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Shrouded
Number of Positions 20 Position
Pitch 2.54 mm (0.1 in)
Number of Rows 2 Row
Row Spacing 2.54 mm (0.1 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Gold
Mating Post Length 6.1 mm (0.24 in)
Termination Post Length 3.43 mm (0.135 in)
Series 70246
Tradename C-Grid
Application Wire-to-Board, Signal
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 120 C
Packaging Tray
Brand Molex
Contact Material Tin
Current Rating 2.5 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Polyester
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 72
Subcategory Headers & Wire Housings
Voltage Rating 250 VDC
Part # Aliases 0702462002
Unit Weight 0.089843 oz
Ultra Librarian 3D Model Ultra Librarian 70246-2002 CAD Model

You May Also Be Interested in

JST Sales America Inc.
Headers & Wire Housings SR HEADER (SMT TOP)
Lowest to $0.2183
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Gold Over Nickel NAT
Lowest to $2.0302
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0378
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1701
Molex, LLC
Headers & Wire Housings HSG 4P W/RAMP/RIBS
Lowest to $0.1895
Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to $0.1180
Samtec Inc.
Headers & Wire Housings High Reliability Header Strips, .050" pitch
Need more? Email Us
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us
Molex, LLC
Headers & Wire Housings 2mm MicroLatch Vrt Square Pin 12Ckt
Lowest to $0.2727

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess