The 55932-0830 is a circular connector housing manufactured by Molex, LLC. It is designed to house and protect electrical contacts in a circular connector system. This housing provides a robust and reliable connection for various applications.
Applications
- Industrial automation equipment
- Robotics
- Medical devices
- Aerospace applications
- Transportation systems
Features
- Number of circuits: 8
- Material: Durable plastic
- Color: Black
- Operating temperature range: -40°C to +105°C
- Mating style: Circular
- RoHS compliant
Benefits
- Provides a secure and reliable connection for electrical contacts.
- Durable construction ensures long-term performance in harsh environments.
- Operating temperature range suits various applications.
- RoHS compliance ensures environmental responsibility.
Technical Specifications
The 55932-0830 circular connector housing is designed for 8 circuits. It is made of a durable plastic material and is black in color. The operating temperature range is -40°C to +105°C. The mating style is circular, providing a secure and reliable connection. The housing is RoHS compliant.
This circular connector housing is a reliable choice for applications requiring a robust and secure electrical connection.